Elephant Robotics Cobots All-In-One Suite

Description
The Elephant Robotics myCobot 280 All-in-one Suite is a comprehensive and versatile solution for industrial automation. It comprises several essential components, including the myCobot 280 Robotic Arm, myAGV (Automated Guided Vehicle), Adaptive Gripper, Flat Base, Artificial Intelligence Kit, and G Shape Base. The standout feature of this suite is its adaptability and flexibility. The myCobot 280 Robotic Arm is a six-axis collaborative arm with a payload capacity of up to 1.5 kg and a reach of 280 mm, making it capable of handling a wide range of tasks such as pick-and-place, assembly, and inspection. Paired with the myAGV, a mobile automated vehicle, the suite can streamline material transportation and improve overall automation efficiency in manufacturing environments. The inclusion of the Adaptive Gripper, Flat Base, and G Shape Base further enhances its versatility, enabling the myCobot 280 to handle objects of varying shapes and sizes, and providing a stable foundation for precise operations. Additionally, the Artificial Intelligence Kit allows for advanced AI and machine learning applications, offering the potential for sophisticated automation solutions. This All-in-one Suite stands out as a unique option for industrial automation, providing a comprehensive and customizable toolkit for various applications across different industries.
Description
The Elephant Robotics myCobot 280 All-in-one Suite is a comprehensive and versatile solution for industrial automation. It comprises several essential components, including the myCobot 280 Robotic Arm, myAGV (Automated Guided Vehicle), Adaptive Gripper, Flat Base, Artificial Intelligence Kit, and G Shape Base. The standout feature of this suite is its adaptability and flexibility. The myCobot 280 Robotic Arm is a six-axis collaborative arm with a payload capacity of up to 1.5 kg and a reach of 280 mm, making it capable of handling a wide range of tasks such as pick-and-place, assembly, and inspection. Paired with the myAGV, a mobile automated vehicle, the suite can streamline material transportation and improve overall automation efficiency in manufacturing environments. The inclusion of the Adaptive Gripper, Flat Base, and G Shape Base further enhances its versatility, enabling the myCobot 280 to handle objects of varying shapes and sizes, and providing a stable foundation for precise operations. Additionally, the Artificial Intelligence Kit allows for advanced AI and machine learning applications, offering the potential for sophisticated automation solutions. This All-in-one Suite stands out as a unique option for industrial automation, providing a comprehensive and customizable toolkit for various applications across different industries.

Suppliers

Company
Product
Description
Supplier Links
The Elephant Robotics myCobot 280 All-in-one Suite is a comprehensive and versatile solution for industrial automation. It comprises several essential components, including the myCobot 280 Robotic Arm, myAGV (Automated Guided Vehicle), Adaptive Gripper, Flat Base, Artificial Intelligence Kit, and G Shape Base. The standout feature of this suite is its adaptability and flexibility. The myCobot 280 Robotic Arm is a six-axis collaborative arm with a payload capacity of up to 1.5 kg and a reach of 280 mm, making it capable of handling a wide range of tasks such as pick-and-place, assembly, and inspection. Paired with the myAGV, a mobile automated vehicle, the suite can streamline material transportation and improve overall automation efficiency in manufacturing environments. The inclusion of the Adaptive Gripper, Flat Base, and G Shape Base further enhances its versatility, enabling the myCobot 280 to handle objects of varying shapes and sizes, and providing a stable foundation for precise operations. Additionally, the Artificial Intelligence Kit allows for advanced AI and machine learning applications, offering the potential for sophisticated automation solutions. This All-in-one Suite stands out as a unique option for industrial automation, providing a comprehensive and customizable toolkit for various applications across different industries.

The Elephant Robotics myCobot 280 All-in-one Suite is a comprehensive and versatile solution for industrial automation. It comprises several essential components, including the myCobot 280 Robotic Arm, myAGV (Automated Guided Vehicle), Adaptive Gripper, Flat Base, Artificial Intelligence Kit, and G Shape Base.
The standout feature of this suite is its adaptability and flexibility. The myCobot 280 Robotic Arm is a six-axis collaborative arm with a payload capacity of up to 1.5 kg and a reach of 280 mm, making it capable of handling a wide range of tasks such as pick-and-place, assembly, and inspection. Paired with the myAGV, a mobile automated vehicle, the suite can streamline material transportation and improve overall automation efficiency in manufacturing environments.
The inclusion of the Adaptive Gripper, Flat Base, and G Shape Base further enhances its versatility, enabling the myCobot 280 to handle objects of varying shapes and sizes, and providing a stable foundation for precise operations. Additionally, the Artificial Intelligence Kit allows for advanced AI and machine learning applications, offering the potential for sophisticated automation solutions. This All-in-one Suite stands out as a unique option for industrial automation, providing a comprehensive and customizable toolkit for various applications across different industries.

Supplier's Site
Elephant Robotics' MechArm 270 All-in-one Suite is a powerful robotic arm system that offers a comprehensive set of features to meet a variety of industrial and research needs. The suite includes the MechArm 270 robotic arm, a camera flange, G shape base, adaptive gripper, and suction pump. The MechArm 270 robotic arm is the centerpiece of the suite, offering six degrees of freedom and a maximum payload of 1.5 kg. The arm is constructed with high-strength aluminum alloy and features precision bearings and high-precision reducers to provide smooth, precise movements. The arm also has a built-in brake system to prevent drift and ensure accurate positioning. The Camera Flange is a powerful tool that can be attached to the MechArm 270 to enable high-resolution imaging and video capture. The flange can accommodate a variety of cameras, including USB, HDMI, and GigE cameras, and can be rotated 360 degrees to capture images and video from any angle. The G Shape Base is a sturdy platform that provides a stable and secure base for the MechArm 270. The base is designed to be easy to assemble and disassemble, making it ideal for applications where the arm needs to be moved or repositioned frequently. The Adaptive Gripper is a versatile tool that can be used to grip and manipulate a wide variety of objects. The gripper features a flexible design that allows it to conform to the shape of the object being gripped, ensuring a secure and stable grip. The Suction Pump is a powerful tool that can be used to manipulate objects using vacuum suction. The pump features a compact design and can generate up to 45 kPa of suction force, making it ideal for a wide variety of industrial and research applications. Together, the MechArm 270 All-in-one Suite provides a powerful and versatile robotic arm system that is ideal for a wide variety of industrial and research applications. With its high payload capacity, precise movements, and advanced features, the MechArm 270 All-in-one Suite is a powerful tool that can help streamline production processes, reduce labor costs, and improve product quality.

Elephant Robotics' MechArm 270 All-in-one Suite is a powerful robotic arm system that offers a comprehensive set of features to meet a variety of industrial and research needs. The suite includes the MechArm 270 robotic arm, a camera flange, G shape base, adaptive gripper, and suction pump.
The MechArm 270 robotic arm is the centerpiece of the suite, offering six degrees of freedom and a maximum payload of 1.5 kg. The arm is constructed with high-strength aluminum alloy and features precision bearings and high-precision reducers to provide smooth, precise movements. The arm also has a built-in brake system to prevent drift and ensure accurate positioning.
The Camera Flange is a powerful tool that can be attached to the MechArm 270 to enable high-resolution imaging and video capture. The flange can accommodate a variety of cameras, including USB, HDMI, and GigE cameras, and can be rotated 360 degrees to capture images and video from any angle.
The G Shape Base is a sturdy platform that provides a stable and secure base for the MechArm 270. The base is designed to be easy to assemble and disassemble, making it ideal for applications where the arm needs to be moved or repositioned frequently.
The Adaptive Gripper is a versatile tool that can be used to grip and manipulate a wide variety of objects. The gripper features a flexible design that allows it to conform to the shape of the object being gripped, ensuring a secure and stable grip.
The Suction Pump is a powerful tool that can be used to manipulate objects using vacuum suction. The pump features a compact design and can generate up to 45 kPa of suction force, making it ideal for a wide variety of industrial and research applications.
Together, the MechArm 270 All-in-one Suite provides a powerful and versatile robotic arm system that is ideal for a wide variety of industrial and research applications. With its high payload capacity, precise movements, and advanced features, the MechArm 270 All-in-one Suite is a powerful tool that can help streamline production processes, reduce labor costs, and improve product quality.

Supplier's Site
The Elephant Robotics myCobot 320 All-In-One Suite is a comprehensive package that includes the myCobot 320 robotic arm and a variety of end-effectors that can be used for different tasks. The myCobot 320 is a six-axis collaborative robotic arm that is designed to be compact and easy to use. It is suitable for a wide range of applications, including manufacturing, research, and education. The All-In-One Suite includes several different end-effectors that can be used with the myCobot 320 robotic arm, including: 1. Suction Cups: The suction cups can be used to pick up and place small objects, such as electronic components, without damaging them. 2. Adaptive Gripper: The adaptive gripper is a versatile end-effector that can be used to grip and manipulate a wide range of objects, including irregularly shaped objects. 3. Soft Gripper: The soft gripper is designed to handle delicate objects, such as food or biological samples. It has a soft, compliant material that can conform to the shape of the object being gripped. 4. Air Compressor: The air compressor is used to power the air parallel gripper. It provides a source of compressed air that can be used to actuate the gripper. 5. Air Parallel Gripper: The air parallel gripper is a powerful end-effector that can be used to grip and manipulate heavy objects. It uses compressed air to actuate the gripper jaws, which can exert a significant amount of force. The myCobot 320 robotic arm is designed to be easy to use and program. It can be programmed using a variety of programming languages, including Python and Blockly. It also includes an intuitive graphical user interface that makes it easy to control the arm and its end-effectors.

The Elephant Robotics myCobot 320 All-In-One Suite is a comprehensive package that includes the myCobot 320 robotic arm and a variety of end-effectors that can be used for different tasks. The myCobot 320 is a six-axis collaborative robotic arm that is designed to be compact and easy to use. It is suitable for a wide range of applications, including manufacturing, research, and education.
The All-In-One Suite includes several different end-effectors that can be used with the myCobot 320 robotic arm, including:

1. Suction Cups:
The suction cups can be used to pick up and place small objects, such as electronic components, without damaging them.
2. Adaptive Gripper: The adaptive gripper is a versatile end-effector that can be used to grip and manipulate a wide range of objects, including irregularly shaped objects.

3. Soft Gripper:
The soft gripper is designed to handle delicate objects, such as food or biological samples. It has a soft, compliant material that can conform to the shape of the object being gripped.

4. Air Compressor:
The air compressor is used to power the air parallel gripper. It provides a source of compressed air that can be used to actuate the gripper.

5. Air Parallel Gripper:
The air parallel gripper is a powerful end-effector that can be used to grip and manipulate heavy objects. It uses compressed air to actuate the gripper jaws, which can exert a significant amount of force.

The myCobot 320 robotic arm is designed to be easy to use and program. It can be programmed using a variety of programming languages, including Python and Blockly. It also includes an intuitive graphical user interface that makes it easy to control the arm and its end-effectors.

Supplier's Site
The myPalletizer 260 All-in-one Suite is a complete solution for automating palletizing processes in various industries. The suite includes all the components required for efficient and precise palletizing, including the myPalletizer 260 Robotic Arm, Camera Flange, G Shape Base, Adaptive Gripper, and Suction Pump. The myPalletizer 260 Robotic Arm is the core component of the suite, capable of handling a wide range of products, including bags, boxes, and cases, with varying sizes and weights. Its advanced vision system and safety features ensure accurate and safe product placement, while its flexibility allows it to perform a range of palletizing patterns and configurations. The Camera Flange enables the robotic arm to use 3D vision to detect and locate products and pallets, ensuring precise placement. The G Shape Base provides a stable and secure foundation for the robotic arm, while the Adaptive Gripper and Suction Pump allow it to handle products of different shapes and sizes. The myPalletizer 260 All-in-one Suite is a comprehensive and easy-to-use solution for automating palletizing processes, providing increased productivity, efficiency, and cost savings. It can be easily integrated into existing production lines and customized to meet specific production requirements, making it an ideal choice for companies looking to streamline their operations and stay competitive in a rapidly changing market.

The myPalletizer 260 All-in-one Suite is a complete solution for automating palletizing processes in various industries. The suite includes all the components required for efficient and precise palletizing, including the myPalletizer 260 Robotic Arm, Camera Flange, G Shape Base, Adaptive Gripper, and Suction Pump.
The myPalletizer 260 Robotic Arm is the core component of the suite, capable of handling a wide range of products, including bags, boxes, and cases, with varying sizes and weights. Its advanced vision system and safety features ensure accurate and safe product placement, while its flexibility allows it to perform a range of palletizing patterns and configurations.
The Camera Flange enables the robotic arm to use 3D vision to detect and locate products and pallets, ensuring precise placement. The G Shape Base provides a stable and secure foundation for the robotic arm, while the Adaptive Gripper and Suction Pump allow it to handle products of different shapes and sizes.
The myPalletizer 260 All-in-one Suite is a comprehensive and easy-to-use solution for automating palletizing processes, providing increased productivity, efficiency, and cost savings. It can be easily integrated into existing production lines and customized to meet specific production requirements, making it an ideal choice for companies looking to streamline their operations and stay competitive in a rapidly changing market.

Supplier's Site

Technical Specifications

  Elephant Robotics Elephant Robotics Elephant Robotics Elephant Robotics
Product Category Robots Robots Robots Robots
Product Number All-In-One Suite All-In-One Suite All-In-One Suite All-In-One Suite
Product Name Cobots Cobots Cobots Cobots
Robot Type Collaborative / Cobot Collaborative / Cobot Collaborative / Cobot Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details