EaglePicher Technologies Battery, Lithium, 3.5 V, 1600 mAh, -40 to 95 deg C, 1.50 x 0.90 x 0.28 In., RoHS LTC-16M-S2

Description
Lithium Battery, 1.20Cu.in. Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) High energy density compared to other chemistri
Description
Lithium Battery, 1.20Cu.in. Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) High energy density compared to other chemistri

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3.5 V, 1600 mAh, -40 to 95 deg C, 1.50 x 0.90 x 0.28 In., RoHS - 70141126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Lithium, 3.5 V, 1600 mAh, -40 to 95 deg C, 1.50 x 0.90 x 0.28 In., RoHS
70141126
Battery, Lithium, 3.5 V, 1600 mAh, -40 to 95 deg C, 1.50 x 0.90 x 0.28 In., RoHS 70141126
Lithium Battery, 1.20Cu.in. Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) High energy density compared to other chemistri

Lithium Battery, 1.20Cu.in. Volume, Solder Tinned Terminal Type

  • Low profile, prismatic design
  • Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity
  • Wave solderable (limit solder bath exposure to a maximum of 5 seconds)
  • High energy density compared to other chemistri
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141126
Product Name Battery, Lithium, 3.5 V, 1600 mAh, -40 to 95 deg C, 1.50 x 0.90 x 0.28 In., RoHS
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Voltage 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1423-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Rechargeable Battery Packs - 2602996 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details