EaglePicher Technologies Battery; 6 V; 4.85 lbs.; -51 degC (Discharge), -18 degC (Charge) HE6V12.7

Description
Battery, 12 V Nominal Voltage Flame retardant polycarbonate case material Standard is tin plated brass, positive terminal is 0.030 in. stock by 0.250 in. wide, negative terminal is 0.030 in. stock by 0.250 in. wide, mates with Amp Faston Series or equal terminal.
Description
Battery, 12 V Nominal Voltage Flame retardant polycarbonate case material Standard is tin plated brass, positive terminal is 0.030 in. stock by 0.250 in. wide, negative terminal is 0.030 in. stock by 0.250 in. wide, mates with Amp Faston Series or equal terminal.

Suppliers

Company
Product
Description
Supplier Links
Battery; 6 V; 4.85 lbs.; -51 degC (Discharge), -18 degC (Charge) - 70141123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 6 V; 4.85 lbs.; -51 degC (Discharge), -18 degC (Charge)
70141123
Battery; 6 V; 4.85 lbs.; -51 degC (Discharge), -18 degC (Charge) 70141123
Battery, 12 V Nominal Voltage Flame retardant polycarbonate case material Standard is tin plated brass, positive terminal is 0.030 in. stock by 0.250 in. wide, negative terminal is 0.030 in. stock by 0.250 in. wide, mates with Amp Faston Series or equal terminal.

Battery, 12 V Nominal Voltage

  • Flame retardant polycarbonate case material
    Standard is tin plated brass, positive terminal is 0.030 in. stock by 0.250 in. wide, negative terminal is 0.030 in. stock by 0.250 in. wide, mates with Amp Faston Series or equal terminal.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70141123
Product Name Battery; 6 V; 4.85 lbs.; -51 degC (Discharge), -18 degC (Charge)
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details