Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
EAGLEPICHER TECHNOLOGIES
CF-12V7.2-C -- BATTERY, LEAD ACID, 12V, 7.2A, .250 TERMINATION
EaglePicher Technologies
Battery, Lead Acid, 12V, 7.2A, .250 Termination
CF-12V7.2-C
Description
Battery, Lead Acid, 12V, 7.2A, .250 Termination
Allied Electronics, Inc.
Done
Description
Battery, Lead Acid, 12V, 7.2A, .250 Termination
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Lead Acid, 12V, 7.2A, .250 Termination
70141087
Battery, Lead Acid, 12V, 7.2A, .250 Termination
70141087
Battery, Lead Acid, 12V, 7.2A, .250 Termination
Battery, Lead Acid, 12V, 7.2A, .250 Termination
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Batteries
Product Number
70141087
Product Name
Battery, Lead Acid, 12V, 7.2A, .250 Termination
Standard Cylindrical Battery Sizes
2/3AA; Rectangular
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-230S00
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
AgozTech LLC
Replacement Li-ion Battery for Zebra TC51, TC510, TC510K, TC52, TC520 TC520K, TC56, TC57 Scanner
AG-TC51BTR_ZBR-TC5x-GBSC
Specs
Voltage
3.6 volts
Capacity
4.3 ampere-hr
View Details
Green Cubes Technology
48V Lithium SAFEFlex Material Handling Batteries
FBP-1443
Specs
Voltage
48 volts
Capacity
735 ampere-hr
Width / Diameter
32.25 inch (819 mm)
View Details
RS Components, Ltd.
Lead Acid Batteries
313478
Specs
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
6 volts
View Details