Cable Fiber Optic LC To LC 82.0' (25.0m)
Fiber Optic Cable Assemblies Flex inline to LC fiber conn 25M OS1
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | 708-2863-ND | PXF4051AAC |
| Product Name | Fiber Optic Cables | Fiber Optic Cable Assemblies |
| Cable Type | Simplex | |
| Fiber Mode | SingleMode | |
| Connector Type | LC | LC |
| Jacket Material | Low Smoke Zero Halogen (LSZH) |