Bulgin Components HDMI Cables PX0867/5M00

Description
Bulgin PX0867/5M00 HDMI Cable
Request a Quote Datasheet
Description
Bulgin PX0867/5M00 HDMI Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2870961 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2870961
HDMI Cables 2870961
Bulgin PX0867/5M00 HDMI Cable

Bulgin PX0867/5M00 HDMI Cable

Supplier's Site
Video Cables (DVI, HDMI) - 708-PX0867/5M00-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
708-PX0867/5M00-ND
Video Cables (DVI, HDMI) 708-PX0867/5M00-ND
CBL HDMI PLUG W/COUPL - PLUG 5M

CBL HDMI PLUG W/COUPL - PLUG 5M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2870961 708-PX0867/5M00-ND
Product Name HDMI Cables Video Cables (DVI, HDMI)
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details