PWR ENT RCPT IEC320-C18 PANEL QC
AC Power Entry Modules SNAP-FIT 1MM PANEL 2.8MM SOL TAB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | PX0691/10/28-ND | PX0691/10/28 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel | Panel; Panel Mount, Snap-In |
| Termination Types | Solder Cup | Quick Connect (0.110") |
| Standards / Certifications | UL; CSA; VDE; CSA, ENEC, UL, VDE | RoHS |