Bulgin Components Fuseholders FX0380/BK

Description
Fuse Holder 10A 50V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 10A 50V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 708-3079-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-3079-ND
Fuseholders 708-3079-ND
Fuse Holder 10A 50V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 10A 50V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holders - 2048118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2048118
Fuse Holders 2048118
Bulgin FX0380/BK In-line Fuse Holder

Bulgin FX0380/BK In-line Fuse Holder

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number 708-3079-ND 2048118
Product Name Fuseholders Fuse Holders
Rated Operating Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Systems Fuse Holders - 2099302-1 - TE Connectivity
Specs
Normal Operating Current 16 to 63 amps
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Circuit Protection - Fuseholders - 1220575-8601.2001.08 - Win Source Electronics
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 32 volts
Mounting Free Hanging (In-Line)
View Details
4 suppliers