Bulgin Components Fuse Holders C0345RAAAA

Description
6.3 x 32 mm Snap Fixing Fuseholder
Request a Quote Datasheet
Description
6.3 x 32 mm Snap Fixing Fuseholder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 8937064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8937064
Fuse Holders 8937064
6.3 x 32 mm Snap Fixing Fuseholder

6.3 x 32 mm Snap Fixing Fuseholder

Supplier's Site
Fuseholders - 708-2993-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
708-2993-ND
Fuseholders 708-2993-ND
Fuse Holder 16A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 16A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 8937064 708-2993-ND
Product Name Fuse Holders Fuseholders
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - PTF/30 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuseholders - 486-1063-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details