Bulgin Components Boxes BEP02SBG1

Description
"Box Polycarbonate (PC) Black, Gray Cover/Door Cover Included 4.173"" L x 3.157"" W (106.00mm x 80.20mm) X 2.087"" (53.00mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Black, Gray Cover/Door Cover Included 4.173"" L x 3.157"" W (106.00mm x 80.20mm) X 2.087"" (53.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - BEP02SBG1-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Black, Gray Cover/Door Cover Included 4.173"" L x 3.157"" W (106.00mm x 80.20mm) X 2.087"" (53.00mm)"

"Box Polycarbonate (PC) Black, Gray Cover/Door Cover Included 4.173"" L x 3.157"" W (106.00mm x 80.20mm) X 2.087"" (53.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number BEP02SBG1-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details