ElectroSwitch Corp. Switch, Rocker, Spdt, 6A, 250V, Black; Switch Operation Electroswitch B127J60ZQ22P

Description
SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:B Series; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:B Series; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 6A, 250V, Black; Switch Operation Electroswitch - 92H2571 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 6A, 250V, Black; Switch Operation Electroswitch
92H2571
Switch, Rocker, Spdt, 6A, 250V, Black; Switch Operation Electroswitch 92H2571
SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:B Series; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 6A, 250V, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:B Series; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
B127J60ZQ22P
Switches - Rocker Switches B127J60ZQ22P
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 92H2571 B127J60ZQ22P
Product Name Switch, Rocker, Spdt, 6A, 250V, Black; Switch Operation Electroswitch Switches - Rocker Switches
Rocker Actuator Rocker Paddle; Paddle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 450-2010-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-D1210 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details