Aratas America LLC A8GS Remote Reset Rocker Switch A8GS-S1105

Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet
Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A8GS Remote Reset Rocker Switch - A8GS-S1105 - Aratas America LLC
Hoffman Estates, IL, United States
A8GS Remote Reset Rocker Switch
A8GS-S1105
A8GS Remote Reset Rocker Switch A8GS-S1105
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.

Minimum size class in the industry Rocker switch with reset function

  • Zero standby power by Reset function.
  • Model variation for Micro loads.
  • Model variation of micro load and high capacity combination. (DPST)
    It is able to operate micro load and high capacity load at the same time.
  • Contact gap of 3 mm minimum.
  • UL and cUL standard approved, Conforming to EN standards.
  • Model variation for 3.3VDC circuit.
Supplier's Site Datasheet
Rocker Switches - SW1520-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
SW1520-ND
Rocker Switches SW1520-ND
Rocker Switch SPST 200mA (AC) 5V Panel Mount, Snap-In

Rocker Switch SPST 200mA (AC) 5V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
A8GS-S1105
Switches - Rocker Switches A8GS-S1105
SWITCH ROCKER SPST 200MA 5V

SWITCH ROCKER SPST 200MA 5V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number A8GS-S1105 SW1520-ND A8GS-S1105
Product Name A8GS Remote Reset Rocker Switch Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type CT Connector Connector Connector
Current Rating 0.2000 amps 0.2000 amps 0.2000 amps
AC Voltage Rating 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-C1283 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1285V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
A8L Miniature Rocker Switch - A8L-11-14N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1115 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers