KNOB, 1.25"; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:1.25"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 87H6272 |
| Product Name | Knob, 1.25; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |