Electronic Hardware Corporation Knob; Polycarbonate; Round w Dot; Black; 0.250 in. Round; 0.7 in.; 0.61 in. MS91528-1C2B

Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.
Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Round w Dot; Black; 0.250 in. Round; 0.7 in.; 0.61 in. - 70206937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round w Dot; Black; 0.250 in. Round; 0.7 in.; 0.61 in.
70206937
Knob; Polycarbonate; Round w Dot; Black; 0.250 in. Round; 0.7 in.; 0.61 in. 70206937
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206937
Product Name Knob; Polycarbonate; Round w Dot; Black; 0.250 in. Round; 0.7 in.; 0.61 in.
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Plastic T-Handle Knobs - 32115 - Jergens, Inc.
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Clamping Knobs - 478810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Yellow Delrin, M8 Tee Knobs Head Thumb Screw - A 9M41MY8398939 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Yellow Delrin
Screw Thread Specifications M8
View Details