TE Connectivity Knobs KN500B1/8

Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1707-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"

"Knurled, Straight Knob 0.126"" (3.20mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Knob; Black; 0.5 in.; RoHS Compliant, ELV Compliant - 70156274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Black; 0.5 in.; RoHS Compliant, ELV Compliant
70156274
Knob; Black; 0.5 in.; RoHS Compliant, ELV Compliant 70156274
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1707-ND 70156274
Product Name Knobs Knob; Black; 0.5 in.; RoHS Compliant, ELV Compliant
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1729-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details