Electronic Hardware Corporation Knob; Polycarbonate; Round w Arrow on Dial; Black; 0.250 in. Round; 0.5 in. MS91528-0F2B

Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.
Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Round w Arrow on Dial; Black; 0.250 in. Round; 0.5 in. - 70206927 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round w Arrow on Dial; Black; 0.250 in. Round; 0.5 in.
70206927
Knob; Polycarbonate; Round w Arrow on Dial; Black; 0.250 in. Round; 0.5 in. 70206927
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206927
Product Name Knob; Polycarbonate; Round w Arrow on Dial; Black; 0.250 in. Round; 0.5 in.
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1712-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Chrome Finish - MP-06-100-20 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Chrome Plated
Knob Material Metal
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details