Electronic Hardware Corporation Shaft Type Ehc (Electronic Hardware) 10-00618-0

Description
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:50.8mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:50.8mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Ehc (Electronic Hardware) - 82Y9375 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Ehc (Electronic Hardware)
82Y9375
Shaft Type Ehc (Electronic Hardware) 82Y9375
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:50.8mm; Product Range:- RoHS Compliant: Yes

Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:50.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 82Y9375
Product Name Shaft Type Ehc (Electronic Hardware)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1265-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 2671531 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.77 inches (45 mm)
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details