Jergens, Inc. Aluminum and Malleable Speed Handles 39902

Description
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Available with or without tapped or blank hole Available in three head widths "D" dimension is based on machined castings and may be slightly greater on blanks
Request a Quote Datasheet
Description
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Available with or without tapped or blank hole Available in three head widths "D" dimension is based on machined castings and may be slightly greater on blanks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum and Malleable Speed Handles - 39902 - Jergens, Inc.
Cleveland, OH, United States
Aluminum and Malleable Speed Handles
39902
Aluminum and Malleable Speed Handles 39902
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications: Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Available with or without tapped or blank hole Available in three head widths "D" dimension is based on machined castings and may be slightly greater on blanks

Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application.
Features, Benefits, & Product Specifications:

  • Materials: Available in 319 Aluminum or Malleable ASTM A47, GR32510
  • Finish: Mill
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Available with or without tapped or blank hole
  • Available in three head widths
  • "D" dimension is based on machined castings and may be slightly greater on blanks
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 39902
Product Name Aluminum and Malleable Speed Handles
Colors / Finishes Available Mill
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40143 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34327 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Double Handle Locking Levers - 28916 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Single Handle Locking Levers - 28904 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details