Electrocube, Inc. Film Capacitor 230B1B205J

Description
Capacitor, Film, 2.0 µf 5% 100 Vdc, Metallized Polyester
Description
Capacitor, Film, 2.0 µf 5% 100 Vdc, Metallized Polyester
Datasheet
Datasheet Summary
Powered by GS/AI

The Electrocube 230B1B205J is a metallized polyester film capacitor with a capacitance of 2.0 µF and a voltage rating of 100 VDC. It features a miniature design with an oval wrap and fill configuration, making it suitable for various applications. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand temperatures up to +125°C with a 50% voltage derating. This component has a dielectric strength that can withstand 150% of the rated voltage for a short duration, and it meets stringent life test criteria, allowing for 250 hours at +125°C with minimal failure rates. The dissipation factor is specified to not exceed 1.0% at 25°C, and dielectric absorption is limited to 0.5% at 25°C. The leads are made of standard tin-coated copper-clad steel, ensuring reliable connectivity. The capacitor also complies with UL94V0 flammability standards, making it a safe choice for applications requiring fire-resistant components. Overall, the 230B1B205J is a robust option for engineers seeking a reliable film capacitor for their projects.

Datasheet Summary
Powered by GS/AI

The Electrocube 230B1B205J is a metallized polyester film capacitor with a capacitance of 2.0 µF and a voltage rating of 100 VDC. It features a miniature design with an oval wrap and fill configuration, making it suitable for various applications. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand temperatures up to +125°C with a 50% voltage derating. This component has a dielectric strength that can withstand 150% of the rated voltage for a short duration, and it meets stringent life test criteria, allowing for 250 hours at +125°C with minimal failure rates. The dissipation factor is specified to not exceed 1.0% at 25°C, and dielectric absorption is limited to 0.5% at 25°C. The leads are made of standard tin-coated copper-clad steel, ensuring reliable connectivity. The capacitor also complies with UL94V0 flammability standards, making it a safe choice for applications requiring fire-resistant components. Overall, the 230B1B205J is a robust option for engineers seeking a reliable film capacitor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 230B1B205J - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
230B1B205J
Film Capacitor 230B1B205J
Capacitor, Film, 2.0 µf 5% 100 Vdc, Metallized Polyester

Capacitor, Film, 2.0 µf 5% 100 Vdc, Metallized Polyester

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 230B1B205J
Product Name Film Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details