RS Components, Ltd. Transit Cases 9144106

Description
RS PRO RMT1010 Transit Case
Request a Quote
Description
RS PRO RMT1010 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 9144106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
9144106
Transit Cases 9144106
RS PRO RMT1010 Transit Case

RS PRO RMT1010 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9144106
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.83 inch (72 mm)
Length 4.33 inch (110 mm)
View Details
Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Instrument Cases - 222806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 0.9055 inch (23 mm)
Length 4.53 inch (115 mm)
View Details
Laptop Bags - 1811168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 17.72 inch (450 mm)
View Details