RS Components, Ltd. Instrument Cases 1951539

Description
E Case A 40mm Silver + 2 x End Plates +
Request a Quote
Description
E Case A 40mm Silver + 2 x End Plates +
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1951539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1951539
Instrument Cases 1951539
E Case A 40mm Silver + 2 x End Plates +

E Case A 40mm Silver + 2 x End Plates +

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1951539
Product Name Instrument Cases
Material Aluminum; Anodised aluminium
Unlock Full Specs
to access all available technical data

Similar Products

BBC micro:bit Cases - 2163764 - RS Components, Ltd.
Specs
Material ABS; Abs
View Details
Transit Cases - 2875153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 7.9 inch (201 mm)
View Details
Transit Cases - 2882488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 13.39 inch (340 mm)
Width 23.62 inch (600 mm)
View Details
Transit Cases - 293209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 18.5 inch (470 mm)
Width 22.64 inch (575 mm)
View Details