RS Components, Ltd. 205808

Description
16mm coloured diffused round or flat lens. 25mm dia. Black plastic bezel. Mounting hole size: 22mm to 22.5mm dia. Sealed to IP67. Extra positive terminal for lamp test facility. 2 negative terminals allow daisy chaining. 0.11in. (2.8 x 0.8mm) terminals Voltage Rating = 230 V ac Light Output Colour = Red Mounting Hole Size = 22mm Lamp Size = 16 mm Length = 64 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Black
Request a Quote
Description
16mm coloured diffused round or flat lens. 25mm dia. Black plastic bezel. Mounting hole size: 22mm to 22.5mm dia. Sealed to IP67. Extra positive terminal for lamp test facility. 2 negative terminals allow daisy chaining. 0.11in. (2.8 x 0.8mm) terminals Voltage Rating = 230 V ac Light Output Colour = Red Mounting Hole Size = 22mm Lamp Size = 16 mm Length = 64 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 205808 - RS Components, Ltd.
Corby, Northants, United Kingdom
16mm coloured diffused round or flat lens. 25mm dia. Black plastic bezel. Mounting hole size: 22mm to 22.5mm dia. Sealed to IP67. Extra positive terminal for lamp test facility. 2 negative terminals allow daisy chaining. 0.11in. (2.8 x 0.8mm) terminals Voltage Rating = 230 V ac Light Output Colour = Red Mounting Hole Size = 22mm Lamp Size = 16 mm Length = 64 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Flush Bezel Colour = Black

16mm coloured diffused round or flat lens. 25mm dia. Black plastic bezel. Mounting hole size: 22mm to 22.5mm dia. Sealed to IP67. Extra positive terminal for lamp test facility. 2 negative terminals allow daisy chaining. 0.11in. (2.8 x 0.8mm) terminals
Voltage Rating = 230 V ac
Light Output Colour = Red
Mounting Hole Size = 22mm
Lamp Size = 16 mm
Length = 64 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Flush
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 205808
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345536 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203925 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302290 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393356 - RS Components, Ltd.
RS Components, Ltd.
View Details