RS Components, Ltd. 3242415

Description
Type J thermocouple with grommet, 㘠14 mm, drilled to 㘠6.3 mm or 4.5 mm (reinforced model). Earthed hot solder. 4.5 or 6 mm screw mount. Thermocouple Type = J Probe Diameter = 14mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
Type J thermocouple with grommet, 㘠14 mm, drilled to 㘠6.3 mm or 4.5 mm (reinforced model). Earthed hot solder. 4.5 or 6 mm screw mount. Thermocouple Type = J Probe Diameter = 14mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3242415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J thermocouple with grommet, 㘠14 mm, drilled to 㘠6.3 mm or 4.5 mm (reinforced model). Earthed hot solder. 4.5 or 6 mm screw mount. Thermocouple Type = J Probe Diameter = 14mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC

Type J thermocouple with grommet, Ø 14 mm, drilled to Ø 6.3 mm or 4.5 mm (reinforced model). Earthed hot solder. 4.5 or 6 mm screw mount.
Thermocouple Type = J
Probe Diameter = 14mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Termination Type = Lead Wire
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3242415
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 7877854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 259328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 7 inch (170 mm)
View Details
 - 1314756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details