RS Components, Ltd. 1365877

Description
Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug termination,Temperat ure range –75°C to +250°C,Ideal for test & development applications Thermocouple Type = J Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3
Request a Quote
Description
Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug termination,Temperat ure range –75°C to +250°C,Ideal for test & development applications Thermocouple Type = J Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Toleran ce to IEC 584 Class 1,Miniature plug termination,Temperat ure range –75°C to +250°C,Ideal for test & development applications Thermocouple Type = J Probe Material = PTFE- PFA Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Miniature Plug Standards Met = EN 60584-3:2008, IEC 584-3

Thermocouple type J to IEC 584,Fast response, welded exposed junction,PTFE-® PFA insulated twin-twisted lead,Class 1 cable specification in accordance with BS EN 60584-3:2008,Tolerance to IEC 584 Class 1,Miniature plug termination,Temperature range –75°C to +250°C,Ideal for test & development applications
Thermocouple Type = J
Probe Material = PTFE- PFA
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 5m
Termination Type = Miniature Plug
Standards Met = EN 60584-3:2008, IEC 584-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1365877
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1104481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 7877769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details