RS Components, Ltd. Plastic Sheets 852299

Description
RS PRO 852-299-0002 Plastic Sheet
Request a Quote
Description
RS PRO 852-299-0002 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 852299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
852299
Plastic Sheets 852299
RS PRO 852-299-0002 Plastic Sheet

RS PRO 852-299-0002 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 852299
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 129814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 137641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.7874 inch (20 mm)
View Details
Plastic Rods - 4083784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Hdpe
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 2027909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details