RS Components, Ltd. Rubber Sheets 7336753

Description
RS PRO 3402594 Rubber Sheet
Request a Quote
Description
RS PRO 3402594 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 7336753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
7336753
Rubber Sheets 7336753
RS PRO 3402594 Rubber Sheet

RS PRO 3402594 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7336753
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3346466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 129820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 2027915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Width / O.D. 39.37 inch (1000 mm)
View Details
Rubber Sheets - 205447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details