RS Components, Ltd. Plastic Sheets 139596

Description
RS PRO 139596 Plastic Sheet
Request a Quote
Description
RS PRO 139596 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 139596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
139596
Plastic Sheets 139596
RS PRO 139596 Plastic Sheet

RS PRO 139596 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 139596
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details
Rubber Sheets - 5063078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 2586657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1969 inch (5 mm)
View Details