RS Components, Ltd. Castor Wheels 8489861

Description
Plate Mounting, Fixed Castor, 125mm Dia
Request a Quote
Description
Plate Mounting, Fixed Castor, 125mm Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489861
Castor Wheels 8489861
Plate Mounting, Fixed Castor, 125mm Dia

Plate Mounting, Fixed Castor, 125mm Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489861
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1965150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details