RS Components, Ltd. Castor Wheels 2270172

Description
Smooth run SW castor w/BH&BR,100mm 85kg
Request a Quote
Description
Smooth run SW castor w/BH&BR,100mm 85kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270172
Castor Wheels 2270172
Smooth run SW castor w/BH&BR,100mm 85kg

Smooth run SW castor w/BH&BR,100mm 85kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270172
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2430370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2536107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details