RS Components, Ltd. Castor Wheels 8489858

Description
Plate Mounting, Swivel Castor, 200mm Dia
Request a Quote
Description
Plate Mounting, Swivel Castor, 200mm Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489858
Castor Wheels 8489858
Plate Mounting, Swivel Castor, 200mm Dia

Plate Mounting, Swivel Castor, 200mm Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489858
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 992 lbs (450 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details