RS Components, Ltd. Castor Wheels 8371381

Description
U Ultra Series M22 Swivel Castor, 190mm
Request a Quote
Description
U Ultra Series M22 Swivel Castor, 190mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371381
Castor Wheels 8371381
U Ultra Series M22 Swivel Castor, 190mm

U Ultra Series M22 Swivel Castor, 190mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371381
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Overall Height 6.1 inch (155 mm)
View Details
Castor Wheels - 2270396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2535738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details