RS Components, Ltd. Castor Wheels 8371375

Description
U Ultra Series M22 Swivel Castor, 110mm
Request a Quote
Description
U Ultra Series M22 Swivel Castor, 110mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371375
Castor Wheels 8371375
U Ultra Series M22 Swivel Castor, 110mm

U Ultra Series M22 Swivel Castor, 110mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371375
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor Wheels - 2974593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details