RS Components, Ltd. Castor Wheels 8371372

Description
U Ultra Series M22 Swivel Castor, 85mm
Request a Quote
Description
U Ultra Series M22 Swivel Castor, 85mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371372
Castor Wheels 8371372
U Ultra Series M22 Swivel Castor, 85mm

U Ultra Series M22 Swivel Castor, 85mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371372
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 1718313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details