RS Components, Ltd. Castor Wheels 8371353

Description
Fixed Castor, 85mm diameter,
Request a Quote
Description
Fixed Castor, 85mm diameter,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371353
Castor Wheels 8371353
Fixed Castor, 85mm diameter,

Fixed Castor, 85mm diameter,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371353
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details
Castor Wheels - 2702483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2823651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 283593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details