RS Components, Ltd. Castor Wheels 8371344

Description
Swivel Plate Castor, 110mm diameter
Request a Quote
Description
Swivel Plate Castor, 110mm diameter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371344
Castor Wheels 8371344
Swivel Plate Castor, 110mm diameter

Swivel Plate Castor, 110mm diameter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371344
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2962871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 149227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details