RS Components, Ltd. Castor Wheels 8371341

Description
Swivel Plate Castor, 175mm diameter
Request a Quote
Description
Swivel Plate Castor, 175mm diameter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371341
Castor Wheels 8371341
Swivel Plate Castor, 175mm diameter

Swivel Plate Castor, 175mm diameter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371341
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 816 lbs (370 kg)
Wheel Diameter 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2535592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details