RS Components, Ltd. Castor Wheels 8371316

Description
Swivel Castor, Braked, 200mm diameter
Request a Quote
Description
Swivel Castor, Braked, 200mm diameter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371316
Castor Wheels 8371316
Swivel Castor, Braked, 200mm diameter

Swivel Castor, Braked, 200mm diameter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371316
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Features Brake
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2702534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 132 lbs (60 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details