RS Components, Ltd. Castor Wheels 8371284

Description
Fixed Castor, 100mm diameter, 350kg
Request a Quote
Description
Fixed Castor, 100mm diameter, 350kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371284
Castor Wheels 8371284
Fixed Castor, 100mm diameter, 350kg

Fixed Castor, 100mm diameter, 350kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371284
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details
Castor Wheels - 1965150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details