RS Components, Ltd. Castor Wheels 8371278

Description
Swivel Plate Castor, 125mm diameter
Request a Quote
Description
Swivel Plate Castor, 125mm diameter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371278
Castor Wheels 8371278
Swivel Plate Castor, 125mm diameter

Swivel Plate Castor, 125mm diameter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371278
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 1718306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details