RS Components, Ltd. Castor Wheels 8371262

Description
Fixed Castor, 200mm diameter, 1000kg
Request a Quote
Description
Fixed Castor, 200mm diameter, 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371262
Castor Wheels 8371262
Fixed Castor, 200mm diameter, 1000kg

Fixed Castor, 200mm diameter, 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371262
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 211474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details