RS Components, Ltd. Castor Wheels 8371246

Description
Swivel Castor, 100mm diameter, 700kg
Request a Quote
Description
Swivel Castor, 100mm diameter, 700kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371246
Castor Wheels 8371246
Swivel Castor, 100mm diameter, 700kg

Swivel Castor, 100mm diameter, 700kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371246
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 3064316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2304851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 2823650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details