Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CASTERS
RS COMPONENTS, LTD.
8286328 -- CASTOR WHEELS
RS Components, Ltd.
Castor Wheels
8286328
Description
Swivel Castor, 50mm wheel, w/Brake, 50Kg
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Swivel Castor, 50mm wheel, w/Brake, 50Kg
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286328
Castor Wheels
8286328
Swivel Castor, 50mm wheel, w/Brake, 50Kg
Swivel Castor, 50mm wheel, w/Brake, 50Kg
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Casters
Product Number
8286328
Product Name
Castor Wheels
Wheel Type
Pp
Features
Brake
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Castor Wheels
149241
Specs
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
RS Components, Ltd.
Castor Wheels
149230
Specs
Maximum Load
121 lbs (55 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.7874 inch (20 mm)
View Details
RS Components, Ltd.
Castor Wheels
2536113
Specs
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
2.95 inch (75 mm)
View Details
RS Components, Ltd.
Castor Wheels
2304840
Specs
Maximum Load
441 lbs (200 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.22 inch (31 mm)
View Details