RS Components, Ltd. Castor Wheels 8286325

Description
Swivel Castor, 100mm Polypropylene Wheel
Request a Quote
Description
Swivel Castor, 100mm Polypropylene Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286325
Castor Wheels 8286325
Swivel Castor, 100mm Polypropylene Wheel

Swivel Castor, 100mm Polypropylene Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286325
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2391425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details