RS Components, Ltd. Castor Wheels 8286303

Description
Swivel Castor, 75mm, 70kg, w/Brake
Request a Quote
Description
Swivel Castor, 75mm, 70kg, w/Brake
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286303
Castor Wheels 8286303
Swivel Castor, 75mm, 70kg, w/Brake

Swivel Castor, 75mm, 70kg, w/Brake

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286303
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 154 lbs (70 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 1718316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2892839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 39.69 lbs (18 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details