RS Components, Ltd. Castor Wheels 8286299

Description
Swivel Castor, Grey Rubber Tyre, 100mm
Request a Quote
Description
Swivel Castor, Grey Rubber Tyre, 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286299
Castor Wheels 8286299
Swivel Castor, Grey Rubber Tyre, 100mm

Swivel Castor, Grey Rubber Tyre, 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286299
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2304847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2391412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 2.56 inch (65 mm)
Wheel Width 0.9449 inch (24 mm)
View Details