RS Components, Ltd. Castor Wheels 8286277

Description
Swivel Castor, 75mm, w/Brake, 70kg
Request a Quote
Description
Swivel Castor, 75mm, w/Brake, 70kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286277
Castor Wheels 8286277
Swivel Castor, 75mm, w/Brake, 70kg

Swivel Castor, 75mm, w/Brake, 70kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286277
Product Name Castor Wheels
Wheel Type Pp
Features Brake
Maximum Load 154 lbs (70 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details