RS Components, Ltd. Castor Wheels 8286274

Description
Swivel Castor, 50mm, w/Brake, 50kg
Request a Quote
Description
Swivel Castor, 50mm, w/Brake, 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286274
Castor Wheels 8286274
Swivel Castor, 50mm, w/Brake, 50kg

Swivel Castor, 50mm, w/Brake, 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286274
Product Name Castor Wheels
Wheel Type Pp
Features Brake
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details