RS Components, Ltd. Castor Wheels 8286268

Description
Swivel Castor, 50mm, Top Plate, 50kg
Request a Quote
Description
Swivel Castor, 50mm, Top Plate, 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286268
Castor Wheels 8286268
Swivel Castor, 50mm, Top Plate, 50kg

Swivel Castor, 50mm, Top Plate, 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286268
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2973988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details