RS Components, Ltd. Drill Bits 7844813

Description
HSS MTS Drill DIN345 31mm
Request a Quote
Description
HSS MTS Drill DIN345 31mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844813
Drill Bits 7844813
HSS MTS Drill DIN345 31mm

HSS MTS Drill DIN345 31mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844813
Product Name Drill Bits
Drill Type Twist
Diameter 1.220 inch (31.0 mm)
OAL 11.85 inch (301 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details