RS Components, Ltd. Drill Bits 7844800

Description
HSS MTS Drill DIN345 28mm
Request a Quote
Description
HSS MTS Drill DIN345 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7844800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7844800
Drill Bits 7844800
HSS MTS Drill DIN345 28mm

HSS MTS Drill DIN345 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7844800
Product Name Drill Bits
Drill Type Twist
Diameter 1.102 inch (28.0 mm)
OAL 11.46 inch (291 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239927 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details